EN
  • EN
  • DE

SN74LVTH16646DL

Part No SN74LVTH16646DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVTH16646
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896798-SN74LVTH16646DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16646DL CAD Model

Description

The SN74LVTH16646DL from Texas Instruments is a high-performance, 16-bit registered transceiver designed to address the requirements of high-speed data transfer and low-power consumption. This integrated circuit is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. It is particularly suitable for implementing bidirectional communication between data buses in a wide array of computing and telecommunication applications.

Key Features

  • Technology: The device is built with BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high speed and low power dissipation.
  • Bus Hold Data Inputs: The SN74LVTH16646DL comes with bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board layout and reducing board cost.
  • Voltage Range: It operates at a nominal voltage of 3.3V, which allows for lower power consumption and is compatible with 5V systems, providing a broad compatibility range.
  • Drive Capability: The device can drive up to 64mA of current, ensuring strong signal transmission over long distances or through capacitive loads.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74LVTH16646DL facilitates easy PCB layout and reduces signal skew by simplifying the routing of high-speed signals.

Applications

The SN74LVTH16646DL is ideal for a variety of applications, including:

  • Memory Interfacing
  • Data Communication
  • Server and Networking Equipment
  • Signal Bridging
  • Peripheral Interfacing

Package and Quality

The device is offered in a robust, surface-mount 48-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs. Furthermore, Texas Instruments is committed to high standards of quality, and the SN74LVTH16646DL is no exception. It is manufactured to stringent industry standards, ensuring reliability and performance in demanding conditions.

Overall, the SN74LVTH16646DL is a testament to Texas Instruments' dedication to providing advanced electronic components that meet the evolving needs of modern technology.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess