EN
  • EN
  • DE

SN74LVTH182502APMR

Part No SN74LVTH182502APMR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/TRANSCVR 64LQFP  /  ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVTH
Logic Type ABT Scan Test Device With Universal Bus Transceivers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74LVTH182502
Other Names -74LVTH182502APMRG4R,SN74LVTH182502APMR,74LVTH182502APMRG4,74LVTH182502APMRG4,-296-29777-1,-296-29777-1,2156-SN74LVTH182502APMR,296-29777-1,296-29777-2,-74LVTH182502APMRG4,-SN74LVTH182502APMRR,296-29777-6,TEXTISSN74LVTH182502APMR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256220-SN74LVTH182502APMR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH182502APMR CAD Model

Description

SN74LVTH182502APMR - Texas Instruments

The SN74LVTH182502APMR is a high-performance, 3.3-V ABT SCAN TEST device with 18-bit universal bus transceivers, designed and manufactured by Texas Instruments. This integrated circuit is part of the LVTH (Low-Voltage Translator with Bus-Hold) family, which is known for its low-voltage operation and high-speed interface technology.

This product is tailored for applications that require high-speed data transfer and seamless communication between different voltage domains. The SN74LVTH182502APMR is widely used in computing, telecommunications, and industrial segments where reliable and efficient data transmission is crucial.

Key Features:

  • Voltage Range: The device operates at a 3.3V supply voltage, making it compatible with low-voltage systems and helping to reduce power consumption.
  • High-Speed Data Transfer: With its ABT (Advanced BiCMOS Technology) architecture, it can achieve high-speed data transfer which is essential for modern digital communication.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data I/Os eliminates the need for external pull-up/pull-down resistors, simplifying board design and saving board space.
  • SCAN TEST Feature: The SCAN TEST feature allows for extensive testing of the logic devices, ensuring proper functionality and aiding in system debug and diagnostics.
  • Universal Bus Transceivers: The 18-bit universal bus transceivers provide bidirectional data communication, which can be controlled by direction and output-enable inputs.
  • Package: The device comes in a 56-pin HTSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications:

The SN74LVTH182502APMR is ideal for a variety of applications, including:

  • Data communication and networking equipment
  • Servers and data storage systems
  • Signal routing and processing
  • Industrial control systems

With its robust design and advanced features, the SN74LVTH182502APMR from Texas Instruments provides a reliable solution for high-speed data transfer and communication in a wide range of electronic systems. Its small form factor and power efficiency make it a preferred choice for engineers and designers working on cutting-edge technology.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4954 $52.4770
12+ $8.6117 $103.3404
18+ $8.3425 $150.1650
25+ $8.0734 $201.8350
33+ $7.8043 $257.5419
43+ $6.9970 $300.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess