EN
  • EN
  • DE

SN74LVTH182646APM

Part No SN74LVTH182646APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVTH
Package Tray
Product Status Active
Logic Type ABT Scan Test Device With Transceivers and Registers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74LVTH182646
Standard Package 160 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896800-SN74LVTH182646APM
Ultra Librarian 3D Model Ultra Librarian SN74LVTH182646APM CAD Model

Description

The SN74LVTH182646APM is a high-performance integrated circuit from Texas Instruments designed for use in a variety of digital applications. This particular product is part of the LVTH family, which is known for its low-voltage, high-speed operation and compatibility with LVTTL levels. It is a 3.3-V ABT SCAN TEST device with 18-bit universal bus transceivers and registers, making it ideal for use in data transmission and storage applications where high speed and reliability are essential.

Key Features:

  • High-Speed Data Transfer: The device supports high-speed data transfer, which is critical for modern digital applications that require rapid processing and movement of data.
  • Low-Voltage Operation: Operating at a low voltage of 3.3V, it is designed to interface with 3.3V logic levels while maintaining low power consumption.
  • Bus Transceivers: The 18-bit universal bus transceivers allow for bidirectional communication, providing versatility in interfacing with different components within a system.
  • Registers: Integrated registers enable the device to store data temporarily, facilitating synchronous data transfer and improving overall system performance.
  • SCAN TEST: The SCAN TEST feature supports testing and diagnostics, ensuring that the device can be easily integrated into systems with stringent reliability requirements.

Applications:

The SN74LVTH182646APM is suitable for a wide range of applications, including:

  • Data communication and networking equipment
  • High-speed data acquisition systems
  • Server and storage infrastructure
  • Signal processing
  • Industrial control systems

Product Specifications:

  • Package: The device is available in a 56-pin SSOP (Shrink Small Outline Package) that is designed for space-saving and efficient PCB layout.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in a variety of environmental conditions.
  • Compliance: This product is RoHS compliant, adhering to environmental standards for hazardous substances.

With its combination of speed, power efficiency, and robust testing capabilities, the SN74LVTH182646APM from Texas Instruments is an excellent choice for designers looking to implement high-performance data transfer and storage solutions in their digital systems.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9039 $77.8078
4+ $31.9212 $127.6848
5+ $30.9236 $154.6180
7+ $29.9261 $209.4827
9+ $28.9286 $260.3574
12+ $25.9359 $311.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess