EN
  • EN
  • DE

SN74LVTH2245DWR

Part No SN74LVTH2245DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVTH2245
Other Names SN74LVTH2245DWRG4,-SN74LVTH2245DWRG4R,296-28885-6,296-28885-2,296-28885-1,2156-SN74LVTH2245DWR,-SN74LVTH2245DWRE4R,-SN74LVTH2245DWRR,TEXTISSN74LVTH2245DWR,-296-28885-1,SN74LVTH2245DWRE4,SN74LVTH2245DWRG4,-SN74LVTH2245DWRG4,SN74LVTH2245DWRE4,SN74LVTH2245DWR,-SN74LVTH2245DWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259211-SN74LVTH2245DWR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2245DWR CAD Model

Description

SN74LVTH2245DWR Octal Bus Transceiver from Texas Instruments

The SN74LVTH2245DWR is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two buses. This device is a member of the LVTH family, which means it operates at a lower voltage with higher threshold levels, ensuring compatibility with a variety of systems and improving power efficiency.

Featuring eight bidirectional input/output (I/O) ports (D1 to D8), the SN74LVTH2245DWR can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device, thereby placing the outputs in a high-impedance state. This is particularly useful when multiple devices are connected to the same bus, allowing for controlled data flow without the risk of bus contention.

One of the key advantages of the SN74LVTH2245DWR is its support for 3.3V VCC operation while maintaining 5V tolerant I/O ports. This feature allows for mixed-voltage system integration, making it an ideal choice for interfacing between different logic levels. The device also benefits from balanced propagation delays and output transition times, which contribute to its reliable and predictable performance.

The SN74LVTH2245DWR is housed in a wide-body SOIC package with 20 pins (DWR suffix), providing a compact footprint while still offering easy integration into printed circuit boards (PCBs). It is designed for use in a broad range of applications, including telecommunications, computing, and industrial systems where data integrity and efficient power usage are of paramount importance.

With its robust design and advanced technical features, the SN74LVTH2245DWR is a testament to Texas Instruments' commitment to providing high-quality, innovative semiconductor solutions. It offers designers a versatile and reliable component for creating sophisticated electronic systems that require fast and efficient data transfer between different voltage domains.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2008 $54.0360
105+ $0.9852 $103.4460
160+ $0.9545 $152.7200
220+ $0.9237 $203.2140
280+ $0.8929 $250.0120
375+ $0.8005 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess