EN
  • EN
  • DE

SN74LVTH244AQDBREP

Part No SN74LVTH244AQDBREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 32mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVTH244
Other Names 296-22389-6,296-22389-1,-296-22389-1R,-SN74LVTH244AQDBREPR,296-22389-2,-296-22389-1,TEXTISSN74LVTH244AQDBREP,296-22389-2R,V62/03667-01XE,296-22389-6R,-V62/03667-01XE,-296-22389-1,-V62/03667-01XER,296-22389-1R,2156-SN74LVTH244AQDBREP
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259218-SN74LVTH244AQDBREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH244AQDBREP CAD Model

Description

Product Overview: SN74LVTH244AQDBREP

The SN74LVTH244AQDBREP is a high-performance, BiCMOS octal buffer and line driver designed to operate at 3.3V or 5V. This device from Texas Instruments is particularly suitable for driving bus lines or buffer memory address registers thanks to its high-drive outputs which can sink up to 64 mA and source up to 32 mA. It is part of TI's military and space-grade product line, ensuring reliability and performance in the most demanding environments.

The SN74LVTH244AQDBREP features two sets of eight buffers with separate output-enable (OE) inputs, which allow the device to be used in a variety of different configurations, including as two independent 8-bit buffers or as a single 16-bit buffer. The 3-state outputs, which can be placed in a high-impedance state, not only contribute to bus relinquishment but also reduce power consumption when the device is not in use.

Key Features

  • Logic Family: LVTH - Low-Voltage BiCMOS Technology with TTL-Compatible Inputs
  • Operating Voltage: 3.3V or 5V, accommodating mixed-voltage system environments
  • Drive Capability: High-drive outputs (-64 mA I<sub>OH, 32 mA I<sub>OL)
  • Output Configuration: 3-state outputs for bus-oriented applications
  • Package: 20-pin SSOP (Shrink Small-Outline Package) for reduced space requirements
  • Temperature Range: Military and space-grade with an extended range (-55°C to 125°C)
  • Quality: Enhanced Product (EP) standard, ensuring higher reliability and performance in harsh environments

Applications

The SN74LVTH244AQDBREP is ideal for a wide range of applications where buffer and line-driving capabilities are required, especially in systems that must operate reliably under extreme conditions. These applications include:

  • Avionics and aerospace systems
  • Military and defense electronics
  • Satellite and space exploration equipment
  • High-reliability industrial applications

With its robust design and advanced features, the SN74LVTH244AQDBREP is a smart choice for designers looking for a reliable octal buffer/line driver that can meet the stringent requirements of military and space-level specifications.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess