EN
  • EN
  • DE

SN74LVTH373PWR

Part No SN74LVTH373PWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2.7 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1256014-SN74LVTH373PWR
Manufacturer Homepage www.ti.com
Family Name SN74LVTH373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH373PWR CAD Model

Description

Product Overview: SN74LVTH373PWR from Texas Instruments

The SN74LVTH373PWR is a high-performance, octal transparent D-type latch designed by Texas Instruments. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS technology with true TTL input compatibility. As a transparent latch, it allows data to flow from the input to the output when the latch-enable (LE) input is high and latches data when LE is low.

The SN74LVTH373PWR operates at a nominal voltage of 3.3V, which makes it suitable for interfacing with 3.3V logic levels while still being 5V tolerant at the input, providing a great deal of flexibility in mixed-voltage systems. It also features a wide operating voltage range from 2.7V to 3.6V, allowing it to work reliably across various conditions.

This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the package designated by the PWR suffix. The TSSOP package is advantageous for space-constrained applications due to its reduced body size and thinner profile compared to standard SSOP packages. The SN74LVTH373PWR has 20 pins, providing eight bits of latching capability, which makes it ideal for bus-oriented applications.

The SN74LVTH373PWR features a high drive capability, with outputs capable of sinking up to 64 mA and sourcing up to 32 mA, providing excellent signal integrity. Additionally, the device boasts a fast propagation delay, ensuring quick response times for critical applications. The latch also has bus hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Texas Instruments has designed this latch with performance and reliability in mind, ensuring it meets the stringent requirements for industrial and commercial use. It is widely used in data storage, communication systems, computers, and wherever stable and reliable latching of data is necessary.

Overall, the SN74LVTH373PWR by Texas Instruments is a robust, versatile, and reliable solution for designers looking to incorporate an 8-bit transparent latch into their digital logic systems, especially where low-voltage operation and high-speed performance are critical.

You May Also Be Interested in

Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7600 $53.2000
165+ $0.6236 $102.8940
250+ $0.6041 $151.0250
345+ $0.5846 $201.6870
445+ $0.5652 $251.5140
595+ $0.5067 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess