EN
  • EN
  • DE

SN74LVTH540DBR

Part No SN74LVTH540DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SSOP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVTH540
Other Names SN74LVTH540DBRG4,-SN74LVTH540DBRR,-SN74LVTH540DBRE4,-SN74LVTH540DBRG4,-SN74LVTH540DBRE4R,296-8724-1R,SN74LVTH540DBRE4,296-8724-6,-SN74LVTH540DBRG4R,-296-8724-1,296-8724-1,TEXTISSN74LVTH540DBR,SN74LVTH540DBRE4,SN74LVTH540DBRG4,2156-SN74LVTH540DBR,296-8724-2,296-8724-2R,-296-8724-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259220-SN74LVTH540DBR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH540DBR CAD Model

Description

The SN74LVTH540DBR is a high-performance, octal buffer and line driver designed to facilitate testability and improve the overall performance of system memory buses. Manufactured by Texas Instruments, this integrated circuit is part of the LVTH family, which stands for Low-Voltage Transceiver with Bus Hold. It offers a compelling mix of low-voltage operation and high-speed interfacing, suitable for a wide range of applications.

Key Features:

  • Technology: The device is built on BiCMOS technology, which blends the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Logic Level: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage logic levels while maintaining 5V tolerant inputs.
  • Drive Capability: The SN74LVTH540DBR can drive loads with high capacitive inputs, making it ideal for memory address drivers, clock drivers, and bus-oriented transmitters and receivers.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on its inputs, which eliminates the need for external pull-up/pull-down resistors and helps to maintain last active or inactive states.
  • Flow-Through Architecture: Designed with a flow-through pinout to facilitate easy PCB layout and reduce signal skew.

Product Specifications:

Parameter Value
Package Type SSOP (DB)
Number of Pins 20
Operating Temperature Range -40°C to +85°C
RoHS Status Compliant

The SN74LVTH540DBR is a versatile component that is essential for modern digital systems requiring robust signal driving capabilities. Its low-voltage operation and high-speed data transfer make it an excellent choice for interfacing with high-speed microprocessors or memory units. Whether you are designing a new system or upgrading an existing one, the SN74LVTH540DBR from Texas Instruments is a reliable and efficient solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess