EN
  • EN
  • DE

SN74LVTH543NSRE4

Part No SN74LVTH543NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259171-SN74LVTH543NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH543NSRE4 CAD Model

Description

The SN74LVTH543NSRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of today's advanced digital systems. This particular IC is part of the LVTH (Low-Voltage BiCMOS Technology with TTL-Compatible Inputs) family, offering a robust interface between 3.3V and 5V systems.

Key Features

  • Technology: The device is manufactured using BiCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Logic Type: It is an octal transparent D-type latch with 3-state outputs, providing a versatile interface between asynchronous and synchronous systems.
  • Voltage Range: This IC operates at a wide voltage range of 2.7V to 3.6V, making it compatible with various low-voltage applications and logic systems.
  • Drive Capability: The SN74LVTH543NSRE4 has high drive capabilities, with 24mA outputs that can drive transmission lines or act as bus drivers for other logic ICs.
  • Speed: It features a high-speed data transfer rate, ensuring quick and efficient data handling in complex digital systems.

Applications

The versatility of the SN74LVTH543NSRE4 makes it suitable for a wide range of applications, including:

  • Bus interface devices in communication systems
  • Data storage and retrieval in computer systems
  • High-speed data acquisition and processing
  • Industrial control systems
  • Networking equipment and switches

Package and Quality

The device comes in a robust 24-pin SOP (Small Outline Package) that is well-suited for space-constrained applications. It also features a wide operating temperature range, ensuring reliable performance under varying environmental conditions. The SN74LVTH543NSRE4 is RoHS compliant and adheres to Texas Instruments' stringent quality standards, providing assurance of both environmental responsibility and product reliability.

Conclusion

In conclusion, Texas Instruments' SN74LVTH543NSRE4 is a state-of-the-art logic IC that offers high-speed, low-power operation, and easy interfacing between different voltage systems. Its robust features and wide range of applications make it an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess