EN
  • EN
  • DE

SN74LVTH573DBRE4

Part No SN74LVTH573DBRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ABT OCT TRANSP D LATCH 20SSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVTH573
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257219-SN74LVTH573DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH573DBRE4 CAD Model

Description

SN74LVTH573DBRE4 - Texas Instruments

The SN74LVTH573DBRE4 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to provide a robust solution for buffering and storage applications in a wide range of digital systems. It is part of the LVTH family, which signifies that it operates with lower voltage and higher speed, making it suitable for interfacing with 3.3V and 5V systems.

Constructed with BiCMOS technology, the SN74LVTH573DBRE4 is characterized by its low-voltage operation and high tolerance to voltage spikes, which enhances its reliability in demanding environments. The device features eight latches with three-state outputs, allowing for easy connection to buses or data lines where bidirectional data flow is required. When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.

A notable feature of the SN74LVTH573DBRE4 is its support for bus hold data inputs, which eliminates the need for external pull-up or pull-down resistors. This simplifies PCB design and reduces component count. The device also includes a 3-state control input (OE), which can be used to place the outputs in either a normal logic state or a high-impedance state. This is particularly useful for creating bidirectional bus structures and for interfacing with high-speed microprocessors.

The SN74LVTH573DBRE4 comes in a DBR package, a 24-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated surface-mount assembly processes. Its operating temperature range spans from -40°C to +85°C, ensuring stable operation across various environmental conditions.

With its fast propagation and transition times, the SN74LVTH573DBRE4 is an excellent choice for applications that require high-speed data transfer and storage, such as computers, servers, networking equipment, and industrial control systems. Texas Instruments' commitment to quality and longevity makes this product a reliable building block for both new designs and legacy system maintenance.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess