EN
  • EN
  • DE

SN74LVTH573NSR

Part No SN74LVTH573NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH OCT TRANSP 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVTH573
Other Names SN74LVTH573NSRE4,-SN74LVTH573NSRR,-SN74LVTH573NSRE4R,-296-13300-1,296-13300-1,-SN74LVTH573NSRG4,-SN74LVTH573NSRE4,-296-13300-1,2156-SN74LVTH573NSR,-SN74LVTH573NSRG4R,296-13300-6,SN74LVTH573NSRE4,296-13300-2,SN74LVTH573NSRG4,SN74LVTH573NSRG4,TEXTISSN74LVTH573NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257222-SN74LVTH573NSR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH573NSR CAD Model

Description

The SN74LVTH573NSR from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs that is designed for 2.7-V to 3.6-V VCC operation. This integrated circuit is part of the LVTH family, which offers a wide range of features and benefits to meet the needs of today's sophisticated digital systems.

Key Features

  • Logic Type: Octal Transparent D-type Latches
  • Output Type: 3-State
  • Operating Voltage: 2.7 V to 3.6 V
  • IC Package Type: SOP, NS
  • Pin Count: 20
  • Propagation Delay Time: 2.5ns at 3.3V, 30pF
  • Operating Temperature Range: -40°C to +85°C
  • Bus Hold Provided: Yes
  • Logic Family / Base Number: 74LVTH573

Product Description

The SN74LVTH573NSR is optimized for low-voltage applications and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With the latch-enable (LE) and output-enable (OE) inputs, the device provides flexible control and allows seamless integration into a variety of systems.

With its fast propagation delay and edge-rate control features, this device significantly reduces the noise generation associated with high-speed digital systems. The bus-hold data inputs eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing board space.

Designed with a 20-pin SOP (Small Outline Package), the SN74LVTH573NSR ensures a compact footprint, making it ideal for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

The robust design and advanced technology of the SN74LVTH573NSR make it a smart choice for designers looking for a reliable and efficient solution for their digital interfacing needs. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and longevity.

You May Also Be Interested in

Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess