EN
  • EN
  • DE

SN74LVTH652DBR

Part No SN74LVTH652DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74LVT
Other Names -SN74LVTH652DBRG4R,TEXTISSN74LVTH652DBR,SN74LVTH652DBRE4,SN74LVTH652DBRG4,SN74LVTH652DBRE4,SN74LVTH652DBRG4,296-8739-2,-SN74LVTH652DBRE4,-SN74LVTH652DBRE4R,-SN74LVTH652DBRR,-SN74LVTH652DBRG4,296-8739-6,-296-8739-1,2156-SN74LVTH652DBR-TITR,-296-8739-1,296-8739-1,296-8739-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259201-SN74LVTH652DBR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH652DBR CAD Model

Description

Overview of SN74LVTH652DBR

The SN74LVTH652DBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74 family and is particularly a part of the LVTH series, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. It is designed to provide optimal performance in applications that require high-speed data transfer and low-power consumption.

Key Features

  • Interface Type: The SN74LVTH652DBR is equipped with a bus transceiver interface, allowing for efficient bidirectional communication between data buses.
  • Logic Type: This device operates as an octal bus transceiver and register with 3-state outputs, providing a versatile solution for data transmission and storage.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, making it compatible with low-voltage logic systems while maintaining a high level of signal integrity.
  • Package: The product is available in a SSOP (Shrink Small Outline Package) type, under the package code DBR, which offers a space-saving footprint for densely packed PCBs.
  • Temperature Range: The SN74LVTH652DBR is designed to operate within a wide temperature range, ensuring reliability across various environmental conditions.

Applications

The SN74LVTH652DBR is suitable for a wide array of applications, particularly in the following areas:

  • Communication systems where high-speed data transfer is crucial
  • Data storage and retrieval systems that require quick access to registers
  • Computing systems where low power consumption is essential
  • Industrial control systems that demand robust performance in varying temperatures

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVTH652DBR is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. The device's reliability is backed by Texas Instruments' reputation and its widespread use in critical applications across multiple industries.

Conclusion

In summary, the SN74LVTH652DBR by Texas Instruments is a highly reliable and efficient solution for modern electronic systems requiring high-speed data transfer and low-power operation. Its robust design and versatile functionality make it an ideal choice for a broad range of applications, from communication to computing to industrial controls.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess