EN
  • EN
  • DE

XC66DC2222MR

Part No XC66DC2222MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105649-XC66DC2222MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC66DC2222MR CAD Model

Description

The XC66DC2222MR is a multi-channel power management IC (PMIC) from Torex Semiconductor Ltd. This PMIC integrates multiple voltage regulators and supervisory functions into a single package, designed to provide efficient power management and protection for various electronic devices. It aims at providing multiple stable voltage rails from a single input.

Applications:

  • Portable Devices: Smartphones, tablets, and wearables requiring efficient power management.
  • IoT Devices: Wireless sensors, trackers, and other connected devices that need low power consumption and multiple voltage rails.
  • Embedded Systems: Microcontroller-based systems requiring stable power supplies for different functional blocks.
  • Industrial Control Systems: Powering various components in industrial automation and control equipment.
  • Consumer Electronics: Supplying power to different sections of consumer devices like audio players and gaming consoles.

Features:

  • Multiple Voltage Regulators: Integrates multiple DC-DC converters or LDO regulators to provide different voltage rails.
  • Low Power Consumption: Designed for efficient power conversion and minimal quiescent current.
  • Overcurrent Protection: Protects the device and connected components from overcurrent conditions.
  • Overvoltage Protection: Prevents damage from excessive input voltage.
  • Undervoltage Lockout (UVLO): Shuts down the device when the input voltage is too low.

Benefits:

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of external components.
  • Improved System Efficiency: Efficient power conversion minimizes power loss and extends battery life.
  • Enhanced System Reliability: Built-in protection features protect the device and connected components from damage.
  • Simplified Design: Reduces the complexity of power management circuitry.
  • Smaller Footprint: Compact package saves board space in space-constrained applications.

Additional Details:

The XC66DC2222MR likely features two channels with a fixed output voltage of 2.2V each (as suggested by the '2222' in the part number). Input voltage range and specific regulator types (DC-DC or LDO) vary depending on the specific configuration. Detailed specifications regarding current limits and switching frequencies would be found in the product datasheet. This PMIC is commonly available in a small QFN package for efficient heat dissipation. It typically includes enable/disable control for each channel and thermal shutdown protection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess