EN
  • EN
  • DE

SN74S134N

Part No SN74S134N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74S134
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673365-SN74S134N
Ultra Librarian 3D Model Ultra Librarian SN74S134N CAD Model

Description

Product Overview: SN74S134N by Texas Instruments

The SN74S134N is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 74S series, known for its fast switching speeds and high reliability. The SN74S134N is specifically designed to meet the demanding requirements of complex digital systems.

Key Features

  • Logic Type: The SN74S134N is a TTL (Transistor-Transistor Logic) integrated circuit, which ensures fast performance and good noise immunity.
  • Functionality: It features multiple logic functions within a single chip, making it versatile for various applications.
  • Package: The device comes in a standard 14-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting on printed circuit boards.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is common for TTL devices, allowing for easy integration with other TTL components.

Applications

The SN74S134N is used in a wide array of applications, from simple logic gates to more complex digital systems such as:

  • Computers and computer peripherals
  • Control systems
  • Communication equipment
  • Instrumentation
  • Signal processing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74S134N is no exception and is built to meet high standards, ensuring stable performance over its operational lifespan. Whether for commercial or industrial applications, this integrated circuit will provide consistent and reliable service.

Environmental Considerations

The SN74S134N is designed with environmental considerations in mind. Texas Instruments is dedicated to producing components that comply with global environmental standards, reducing the ecological footprint of electronic products.

In summary, the SN74S134N from Texas Instruments is a robust, versatile logic device that provides reliable performance for a broad range of digital applications. Its fast switching capabilities, combined with the quality assurance of Texas Instruments, make it an excellent choice for designers and engineers looking for a dependable logic solution.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess