Product Description: SN74S189N from Texas Instruments
The SN74S189N is a high-speed, high-performance integrated circuit from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is an exceptional example of the company's commitment to innovation and quality.
The SN74S189N is a 64-bit random-access memory (RAM) with a 16-word by 4-bit organization. This integrated circuit is designed with Schottky transistor-transistor logic (TTL) circuitry, which allows for high switching speeds and a low power consumption. This makes the SN74S189N ideal for a wide variety of applications, including computing, telecommunications, industrial, and consumer electronics.
One of the key features of the SN74S189N is its fully static operation, which means it retains information indefinitely without refreshing as long as power is applied. This makes it an excellent choice for memory storage and data processing tasks. Additionally, it has a wide operating voltage range of 4.5V to 5.5V, enabling it to work efficiently in various electronic environments.
Furthermore, the SN74S189N is equipped with three-state outputs, allowing the device to be used in bus-organized systems. It can be directly driven from two-phase clock drivers, further enhancing its flexibility in system design. Its high capability and versatility make it a reliable choice for designers and engineers looking for a high-performance RAM.
The SN74S189N is available in a 16-pin plastic dip package. It is designed to be compatible with all popular logic families and can be easily integrated into a variety of system designs. With its robust features and high performance, the SN74S189N from Texas Instruments is a top-tier choice for any project requiring efficient and reliable memory storage.