EN
  • EN
  • DE

SN74S381N

Part No SN74S381N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256078-SN74S381N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S381N CAD Model

Description

The SN74S381N is a high-performance Arithmetic Logic Unit (ALU) integrated circuit, expertly crafted by the renowned semiconductor manufacturer, Texas Instruments. This ALU is a fundamental building block in computing, designed to carry out arithmetic and logic operations that are central to the functionality of CPUs, GPUs, and other complex digital systems.

Key Features

  • Fast Arithmetic Operations: The SN74S381N is designed for rapid and efficient computation, capable of executing a variety of arithmetic operations such as addition, subtraction, incrementation, and decrementing.
  • Logic Functions: It provides a suite of logic functions including AND, NAND, OR, NOR, XOR, and XNOR, enabling it to perform complex logical operations required in sophisticated digital processing tasks.
  • 4-Bit Binary Adder: The device includes a full 4-bit binary adder with fast carry lookahead, facilitating quick calculations and data processing.
  • Multiple Function Selection: Users can select from 16 different arithmetic and logic operations through the function-select inputs, providing versatility and adaptability to a wide range of applications.
  • Expandability: Multiple SN74S381N units can be cascaded to create ALUs capable of handling larger word sizes, thus catering to systems requiring extended processing capabilities.
  • Durable Design: Encased in a robust plastic DIP (Dual In-line Package), the SN74S381N is designed for longevity and reliable performance in a variety of operating environments.

Applications

The SN74S381N is ideal for use in custom computing applications, educational tools, and experimental projects that require arithmetic and logical computation. It is also suited for integration into microprocessor-based systems, specialized computing machines, and as a component in digital design and computer engineering education.

Technical Specifications

With its 5V power supply requirement and TTL (Transistor-Transistor Logic) compatibility, the SN74S381N is a versatile component that aligns with industry standards for digital circuitry. Its operating temperature range ensures it can function effectively in various environmental conditions.

Conclusion

The SN74S381N from Texas Instruments stands as a testament to the company's commitment to providing high-quality, reliable integrated circuits. Whether for professional, educational, or hobbyist applications, this ALU is an excellent choice for those in need of a powerful and flexible computing component.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess