The SN74LVC828ADW from Texas Instruments is a high-performance, 10-bit universal bus driver designed with a 3.3-V system in mind. Featuring a wide operating voltage range of 2.7 V to 3.6 V, this device is optimized for very high-speed data transmission over bus lines or buffering memory address registers.
Key Features:
- Logic Family: LVC - Low-Voltage CMOS
- Logic Type: Universal Bus Driver
- Number of Bits: 10-bit
- Output Current: -24 mA / 24 mA
- Voltage - Supply: 2.7 V ~ 3.6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 24-SOIC (0.295", 7.50mm Width)
Performance and Quality:
The SN74LVC828ADW is designed for asynchronous communication between data buses. The control-function implementation allows for maximum flexibility in timing. This device can be used in a wide array of applications, including servers, telecommunication, networking equipment, and high-speed data acquisition systems.
Power and Efficiency:
With its low-voltage operation, the SN74LVC828ADW ensures reduced power consumption while maintaining high-speed operation. The balanced output drive provides fast rise and fall times, which is essential for high-speed operation. Moreover, the device also supports live insertion and withdrawal (hot plugging) without glitching or powering down the system.
Reliability and Safety:
As with all Texas Instruments products, the SN74LVC828ADW is manufactured to the highest quality standards. It features over-voltage tolerant inputs, which can sustain 5.5 V even when the device is powered down. This tolerance adds an extra layer of protection against unexpected voltage spikes and enhances the overall reliability of the device in demanding environments.
Environmental Compliance:
The SN74LVC828ADW is RoHS compliant and is manufactured with a "green" molding compound, which is used in the production of all TI eco-friendly "Green" devices. The device is also available in a lead-free package, making it suitable for use in environmentally sensitive applications.