EN
  • EN
  • DE

SN74SSTL16837DGGR

Part No SN74SSTL16837DGGR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Polarity Non-Inverting
RoHS Non-Compliant
Win Source Part Number 1095225-SN74SSTL16837DGGR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74SSTL16837DGGR CAD Model

Description

The SN74SSTL16837DGGR is a high-speed, low-voltage 20-bit universal bus driver from Texas Instruments, designed with the cutting-edge BiCMOS technology. This integrated circuit is an essential component for modern digital systems that require fast and reliable data transfer while maintaining power efficiency.

Key Features

  • Technology: SSTL_2 (Stub Series Terminated Logic).
  • Operating Voltage: Ranges from 2.3 V to 2.7 V, making it compatible with low-voltage systems.
  • Pin Configuration: Comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications.
  • Speed: Provides high-speed data transfer capabilities, essential for high-performance computing and communications systems.
  • Output Drive: Features balanced output drive with current sinking capability, ensuring robust signaling in various load conditions.
  • Interface Compatibility: Compatible with SSTL_2 interfaces, allowing for easy integration into existing designs.

Applications

The SN74SSTL16837DGGR is versatile and can be used in a wide range of applications. It's particularly well-suited for memory modules, including DDR SDRAM interfaces, where high-speed data transfer is crucial. Additionally, it can be employed in servers, workstations, and telecommunications equipment where performance and reliability are non-negotiable.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74SSTL16837DGGR is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring that it can withstand the demands of high-speed digital environments.

Environmental Considerations

The SN74SSTL16837DGGR is manufactured with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, meaning it is free from certain hazardous materials commonly used in electronics. This compliance makes it suitable for use in a wide range of markets, including those in regions with strict environmental regulations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess