EN
  • EN
  • DE

SN74SSTU32864DZKER

Part No SN74SSTU32864DZKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 25BIT CONFIG REG BUFF 96-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-PBGA MICROSTAR (13.6x5.6)
Win Source Part Number 065673-SN74SSTU32864DZKER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32864DZKER CAD Model

Description

Texas Instruments Product SN74SSTU32864DZKER

The SN74SSTU32864DZKER is a top-of-the-line product from the renowned electronics manufacturer, Texas Instruments. This high-performance, 25-bit configuration register specifically designed for DDR2 applications stands out for its exceptional performance and wide range of features.

This device is a member of the clock driver family, a range of products known for their reliability and efficiency. It is particularly well suited for DDR2 applications that require a 25-bit configuration. The SN74SSTU32864DZKER has a 1:4 fan-out buffer, which is ideal for high-speed data transmission and reduction of clock skew.

One of the key features of the SN74SSTU32864DZKER is its low-jitter, low-skew clock distribution. This ensures that the data transmission is not only fast, but also accurate and reliable. This device also supports SSTL_18 levels, which is a standard in the industry for high-speed memory interfaces.

The SN74SSTU32864DZKER is equipped with a differential clock input pair (CK and CK#) which can accept LVPECL, LVCMOS, LVTTL, or SSTL_18 levels. This makes it compatible with a wide range of systems and applications.

Another standout feature of this device is its power-down mode, which allows it to conserve energy when not in use. This feature is not only environmentally friendly, but also cost-effective, as it can significantly reduce energy consumption and thereby lower energy costs.

The SN74SSTU32864DZKER is packaged in a 96-ball ZKER (MicroStar Junior™) package. This package is known for its high density and small footprint, making it an excellent choice for applications where space is at a premium.

In conclusion, the SN74SSTU32864DZKER is a high-performance, feature-rich device from Texas Instruments that is perfectly suited for DDR2 applications. Its excellent performance, wide range of features, and compatibility with a variety of systems make it a standout choice in the market.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Pericom
Lowest to $8.2081
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6480 $58.5920
9+ $12.0189 $108.1701
13+ $11.6433 $151.3629
18+ $11.2677 $202.8186
23+ $10.8922 $250.5206
31+ $9.7654 $302.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess