EN
  • EN
  • DE

SN74SSTUB32864ZKER

Part No SN74SSTUB32864ZKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CONFIG REG BUFF 25BIT 96-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 96-PBGA MICROSTAR (13.6x5.6)
Win Source Part Number 065674-SN74SSTUB32864ZKER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTUB32864ZKER CAD Model

Description

Product Description: SN74SSTUB32864ZKER by Texas Instruments

The SN74SSTUB32864ZKER is a high-performance, 25-bit configurable registered buffer designed for 1.5-V to 1.8-V VDD operation. It is an innovative product from the reputable Texas Instruments, known for their robust and dependable electronic devices and components.

This product is uniquely designed to offer a high degree of flexibility with its configuration options. It features a 25-bit 1:1 or 14-bit 1:2 configurable registered buffer that can operate in two modes. This gives users the ability to optimize its functionality based on their specific requirements.

One of the key features of the SN74SSTUB32864ZKER is its operational speed. With a maximum clock frequency of 167 MHz, it offers high-speed data transfer, making it an excellent choice for applications that require fast and efficient operations.

Another notable feature is its power efficiency. It consumes low power, making it an eco-friendly choice for users looking to reduce their energy consumption. This also contributes to the product's longevity, as less power consumption results in less wear and tear on the device over time.

The SN74SSTUB32864ZKER also has a fail-safe feature that ensures the device continues to function even under abnormal conditions. This makes it a reliable choice for critical applications where consistent performance is crucial.

It is also compliant with the JEDEC JESD8-12 specification, ensuring its compatibility with a wide range of electronic devices and equipment. It comes in a compact 96-Ball ZKER package that makes it easy to integrate into different systems.

Overall, the SN74SSTUB32864ZKER from Texas Instruments is a high-quality, reliable, and versatile registered buffer that offers exceptional performance and flexibility. Whether you're looking for speed, power efficiency, reliability, or versatility, this product has you covered.

You May Also Be Interested in

Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7562 $53.2686
7+ $14.5692 $101.9844
11+ $14.1139 $155.2529
15+ $13.6586 $204.8790
19+ $13.2033 $250.8627
26+ $11.8374 $307.7724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess