EN
  • EN
  • DE

SN74SSTV16859DGGG4

Part No SN74SSTV16859DGGG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 13-Bit to 26-Bit egistered Buffer with SSTL_2 Inputs and Outputs 64-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Outputs 26
Win Source Part Number 1095226-SN74SSTV16859DGGG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16859DGGG4 CAD Model

Description

Product Overview: SN74SSTV16859DGGG4

The SN74SSTV16859DGGG4 is a high-speed, 13-bit to 26-bit Universal Bus Driver (UBD) designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored for demanding applications that require fast and reliable data transfer across buses, making it an ideal choice for high-performance computing, networking, and telecommunications systems.

Key Features

  • Wide Bus Interface: With its 13-bit universal bus drivers, the SN74SSTV16859DGGG4 can interface with a 26-bit bus, providing flexibility and ease of integration in various system architectures.
  • High-Speed Operation: The device operates at a high speed, ensuring rapid data transfer rates that are essential for modern digital systems.
  • Low On-State Resistance: The low on-state resistance of the drivers minimizes power loss and heat generation, contributing to the overall efficiency of the system.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying the circuit design and reducing component count.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB layout by reducing the need for additional trace crossings, which can help to reduce signal integrity issues.

Applications

The SN74SSTV16859DGGG4 is versatile and can be used in a variety of applications, including:

  • Server and Enterprise Solutions
  • High-Performance Computing
  • Networking Equipment
  • Telecommunications Infrastructure
  • Data Storage Systems

Technical Specifications

Some of the technical specifications of the SN74SSTV16859DGGG4 include:

  • Package: TSSOP (DGG)
  • Operating Temperature Range: -40°C to 85°C, making it suitable for industrial environments.
  • Supply Voltage: Compatible with 2.3 V to 2.7 V, allowing for integration with low-voltage systems.
  • Output Drive Capability: Capable of driving heavy loads, contributing to its robustness and reliability.

With its advanced features and reliable performance, the SN74SSTV16859DGGG4 from Texas Instruments stands out as a top choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess