EN
  • EN
  • DE

SN74SSTVF16857GRG4

Part No SN74SSTVF16857GRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 14 BIT REGISTERED BUFFER WITH SSTL 2 INPUT AND OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74SSTVF
Packaging Reel - TR
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 14
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1256093-SN74SSTVF16857GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74SSTVF16857
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74SSTVF16857GRG4 CAD Model

Description

SN74SSTVF16857GRG4 - 14-Bit SSTL_2 Registered Buffer with SSTL_2 Outputs

The SN74SSTVF16857GRG4 from Texas Instruments is a high-performance, 14-bit registered buffer designed for use in memory module applications with high-speed data transfer needs. This integrated circuit is part of the SSTL_2 (Stub-Series Terminated Logic 2) family, which is specifically tailored to provide the necessary logic matching for DDR (Double Data Rate) SDRAM memory systems.

This device features 14-bit buffers and registers that support the SSTL_2 interface standards. The SN74SSTVF16857GRG4 is optimized for signal integrity, ensuring reliable communication in systems with high clock speeds. With its capability to operate at speeds that complement the performance of DDR SDRAMs, it is an essential component for memory module designers and manufacturers.

Key features of the SN74SSTVF16857GRG4 include:

  • Compatibility with JEDEC standard SSTL_2 I/Os
  • Operates from a 2.5 V supply
  • Supports clock frequencies up to 250 MHz
  • Low and stable on-state output voltage (V<sub>OL) to enhance switching performance
  • Output edge rate control for improved signal integrity
  • 3-state outputs for bus isolation
  • Flow-through pinout to simplify PCB layout
  • Available in a TSSOP (Thin Shrink Small Outline Package) form factor

With its robust design and advanced features, the SN74SSTVF16857GRG4 is suitable for high-speed digital systems where data integrity and performance are critical. Its ability to operate in a wide range of temperatures and its compatibility with the SSTL_2 standard make it a versatile choice for various applications, including servers, workstations, and high-performance computing systems.

For designers and engineers looking to incorporate this buffer into their systems, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that integrating the SN74SSTVF16857GRG4 into your design is as straightforward and efficient as possible.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4612 $54.6120
23+ $4.4810 $103.0630
35+ $4.3409 $151.9315
48+ $4.2009 $201.6432
62+ $4.0609 $251.7758
83+ $3.6408 $302.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess