EN
  • EN
  • DE

SN74V3680-10PEU

Part No SN74V3680-10PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 16384X36 FIFO MEMORY 128LQFP  /  Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 576K (16K x 36)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names TEXTISSN74V3680-10PEU,2156-SN74V3680-10PEU-TI,SN74V3680-10PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258811-SN74V3680-10PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3680-10PEU CAD Model

Description

The SN74V3680-10PEU is a high-performance, synchronous FIFO (First-In, First-Out) memory device from the renowned manufacturer Texas Instruments. This integrated circuit is designed to provide a reliable and efficient means of queueing digital data in applications requiring data buffering and storage. With its synchronous operation, the SN74V3680-10PEU ensures precise timing and control of data flow between asynchronous or mismatched data sources and destinations.

Key Features

  • Capacity: The device boasts a substantial storage capacity, making it suitable for handling large amounts of data without the need for constant management.
  • Speed: With a maximum clock frequency of 100MHz, this FIFO memory can operate at high speeds, ensuring quick data transfer and minimal latency.
  • Interface: The SN74V3680-10PEU comes with a user-friendly interface that includes separate read and write controls, simplifying the integration process into various systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it ideal for power-sensitive applications.
  • Package: Housed in a robust 80-pin plastic TQFP (Thin Quad Flat Pack), the SN74V3680-10PEU ensures a compact footprint while offering excellent thermal performance.

Applications

The versatility of the SN74V3680-10PEU allows it to be utilized in a wide array of applications, including:

  • Data communication systems
  • Networking equipment
  • Signal processing
  • Video buffering
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN74V3680-10PEU is manufactured to the highest standards of quality and reliability. It is designed to meet stringent industry specifications, ensuring consistent performance and longevity in the field.

Support and Resources

Customers can access comprehensive technical support and resources, including datasheets, application notes, and design tools, directly through the Texas Instruments website. This ensures seamless integration and deployment of the SN74V3680-10PEU in various applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess