The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN75185DB

Part No SN75185DB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTIPLE RS-232 DRIVERS AND RECEIVERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.9351 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4560
$50.960
85+
$1.1950
$101.575
130+
$1.1570
$150.410
180+
$1.1200
$201.600
235+
$1.0830
$254.505
310+
$0.9710
$301.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 72,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Receiver Hysteresis 500mV
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1256170-SN75185DB
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name SN75185
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ST75185CPR;   ST75185CPR/LF; MAX3185EAP+T;  

Description

Product Overview: SN75185DB by Texas Instruments

The SN75185DB is a quintessential component in the realm of digital communications, designed and manufactured by the renowned industry leader, Texas Instruments. This versatile integrated circuit is specifically engineered to facilitate reliable interfacing between data terminal equipment (DTE) and data circuit-terminating equipment (DCE).

Key Features

  • Triple Line Drivers and Receivers: The SN75185DB includes three drivers and five receivers, making it an ideal choice for multi-point bus transmission applications.
  • Wide Voltage Range: It operates over a wide range of power supplies, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Compatibility: This device is designed to be compatible with the industry-standard 75185 configuration, ensuring easy integration into existing systems.
  • Protection: The integrated circuit features short-circuit protection and it is capable of withstanding ±30V input voltages, which significantly enhances its robustness against harsh electrical environments.

Applications

The SN75185DB is widely used in serial communication systems, particularly where RS-232 and V.28 standards are prevalent. Its applications span across various industries, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Point of Sale Terminals

Technical Specifications

The SN75185DB boasts an impressive array of technical specifications that make it suitable for a broad range of applications:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: SSOP (Shrink Small-Outline Package)
  • Mounting Type: Surface Mount

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN75185DB is no exception, with its design and production processes geared towards ensuring reliability and performance consistency.

Ordering Information

The SN75185DB is available for order under the part number SN75185DBR, packaged in reels for efficient assembly during manufacturing processes. For detailed ordering and product information, customers can consult Texas Instruments' official website or authorized distributors.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.