The SN75185N is a versatile triple line driver from Texas Instruments, designed to satisfy a wide array of applications that require robust line driving capabilities. This integrated circuit is built to provide reliable interfacing solutions in digital communication systems, particularly where signal integrity is of utmost importance.
Key Features
- Multiple Drivers: The SN75185N includes three drivers in one package, making it an efficient choice for space-constrained applications.
- Compatibility: It is compatible with industry standards, ensuring seamless integration with a variety of digital systems.
- Flexibility: The device operates over a wide range of power supplies, from 4.75V to 5.25V, providing flexibility in different operating environments.
- Protection: With built-in protection features, the SN75185N ensures safeguarding against damage from electrical overstress (EOS).
Applications
The SN75185N is suited for a multitude of applications, including but not limited to:
- Serial data transmission
- Telecommunications interfaces
- Data acquisition systems
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature
0°C to 70°C
Package Type
DIP
Number of Pins
20
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN75185N is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications.
Ordering Information
To order the SN75185N, or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor.