EN
  • EN
  • DE

SN75196

Part No SN75196
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MULTIPLE RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256180-SN75196
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75196 CAD Model

Description

The SN75196 device is a versatile integrated circuit from Texas Instruments, designed to cater to a wide range of communication and interfacing needs. This particular product stands out for its robustness and flexibility, making it an ideal choice for professionals and hobbyists alike who require reliable data transmission capabilities.

Key Features

  • Multi-Protocol Compatibility: The SN75196 supports a variety of communication protocols, ensuring seamless integration with different systems and standards.
  • Dual Transceiver Functionality: It features dual transceiver modules, which enable bidirectional communication and enhance data handling efficiency.
  • High-Speed Operation: Designed for high-speed operation, the SN75196 is capable of managing rapid data transfers without compromising signal integrity.
  • Wide Operating Temperature Range: With an operating temperature range that suits industrial applications, the device can function reliably in challenging environments.

Applications

The SN75196 is well-suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

At the heart of the SN75196 are its technical specifications which ensure its adaptability and performance:

  • Supply Voltage Range: The device operates within a specified voltage range, accommodating various power supply standards.
  • Low Power Consumption: Its design focuses on energy efficiency, making it suitable for power-sensitive applications.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in to safeguard against unexpected voltage spikes.
  • Package Options: Available in different package types, the SN75196 can be integrated into a wide array of PCB layouts.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75196 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from TI products. With its combination of performance, durability, and versatility, the SN75196 is a component that delivers consistent results in the most demanding of applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3388 $50.8200
360+ $0.2780 $100.0800
560+ $0.2694 $150.8640
770+ $0.2607 $200.7390
995+ $0.2520 $250.7400
1,330+ $0.2259 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess