EN
  • EN
  • DE

SN75370J

Part No SN75370J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095247-SN75370J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75370J CAD Model

Description

The SN75370J from Texas Instruments is a robust dual peripheral driver designed to cater to a wide range of applications, particularly those requiring high-voltage and high-current drive capabilities. This integrated circuit is a reliable solution for interfacing between low-level logic and high-power peripheral loads such as relays, solenoids, and printers.

Key Features

  • High-Voltage Outputs: The SN75370J is capable of delivering output voltages up to 30V, making it suitable for driving a variety of peripheral devices.
  • High-Current Drive: With a continuous current rating of up to 500 mA per channel, this driver can handle demanding loads with ease.
  • Dual Independent Channels: It features two independent channels, allowing for the control of two separate loads or the combination of channels for higher current applications.
  • Input Compatibility: The device is compatible with standard TTL and DTL logic levels, as well as MOS circuits, providing versatility in system design.
  • Protection Features: Built-in clamp diodes protect the device from inductive load transients, ensuring reliable operation and longevity.

Applications

The SN75370J is ideally suited for a range of applications including:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Line drivers
  • Hammer drivers for printers and typewriters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN75370J is no exception, built to the highest standards to ensure consistent performance and durability in even the most demanding environments.

Product Specifications

Parameter Value
Output Voltage (Max) 30V
Output Current (Max per channel) 500 mA
Input Logic Level TTL, DTL, MOS
Clamp Diodes Integrated
Package DIP

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page for the SN75370J Dual Peripheral Driver.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess