EN
  • EN
  • DE

SN54153N

Part No SN54153N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094705-SN54153N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54153N CAD Model

Description

The SN54153N is a high-performance integrated circuit produced by Texas Instruments (TI), a leader in the semiconductor industry. This particular chip is a dual 4-line to 1-line data selector/multiplexer that offers a combination of high-speed operation and the unique feature of individual strobe inputs for both sections of the device.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Circuits: Dual
  • Number of Inputs: 4 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: Differential
  • Function: Multiplexing
  • Package / Case: Plastic DIP (Dual-In-Line Package)
  • Operating Temperature: -55°C to +125°C

Performance Characteristics

The SN54153N is designed for high-speed digital applications and features a typical switching time of 15 ns, with a maximum of 25 ns. It operates over a wide voltage range and is compatible with most logic families. This makes it an excellent choice for a variety of multiplexing and data selection applications in complex digital systems.

Applications

Due to its versatility and high-speed operation, the SN54153N is suitable for use in a wide range of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer memory selection

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54153N is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure it meets TI's stringent requirements for performance and durability.

Ordering Information

When ordering the SN54153N, be sure to specify the correct package type and temperature range to meet your application needs. For detailed product specifications, technical documents, and support resources, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess