The SN75462JG from Texas Instruments is a versatile dual peripheral driver designed to cater to a wide range of applications. This integrated circuit is part of the industry-recognized SN754xx series, which is known for its reliability and performance in driving peripheral loads with high voltage and current requirements.
Key Features:
- High-Voltage Outputs: The SN75462JG can handle output voltages up to 30V, making it suitable for interfacing with a variety of high-voltage devices.
- High-Current Capability: This driver is capable of delivering output currents up to 500mA, ensuring sufficient drive for many peripheral devices.
- Dual Independent Channels: The device features two independent driver channels, allowing for the control of two separate loads or the combination of channels for higher current applications.
- Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various system power requirements.
- Integrated Clamp Diodes: Clamp diodes are included for inductive transient suppression, which is essential when driving inductive loads such as relays or motors.
- Input Compatible with Various Logic Types: The SN75462JG is compatible with TTL, DTL, PMOS, and CMOS logic outputs, offering flexibility in system design.
Applications:
The SN75462JG is ideal for driving a range of peripheral devices, including:
- Relays
- Solenoids
- LEDs
- Printers
- Displays
- Other high-power loads
Product Specifications:
Parameter
Value
Output Voltage (Max)
30V
Output Current (Max per Channel)
500mA
Supply Voltage Range
4.5V to 36V
Operating Temperature Range
-40°C to 85°C
As a product of Texas Instruments, the SN75462JG is backed by a legacy of quality and support. Its robust design and easy integration make it a go-to choice for engineers and designers looking for a reliable driver solution.