EN
  • EN
  • DE
  • IT

SN75464

Part No SN75464
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PERIPHERAL DRIVERS FOR HIGH-VOLTAGE HIGH-CURRENT DRIVER APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256201-SN75464
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75464 CAD Model

Description

The SN75464 is a high-performance peripheral driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the SN754xx series and is known for its robustness and versatility in driving a variety of peripheral loads with high efficiency.

Key Features

  • Dual Peripheral Drivers: The SN75464 contains two independent peripheral drivers, allowing it to control two separate loads simultaneously.
  • High-Voltage Outputs: It is capable of delivering output voltages up to 30V, making it suitable for a wide range of applications.
  • High-Current Handling: Each driver can source up to 500 mA of current, ensuring reliable operation even with high-power devices.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against voltage spikes, enhancing the durability of the device.
  • Flexible Supply Voltage: The SN75464 can operate with a supply voltage ranging from 4.75V to 36V, accommodating various system voltages.
  • Wide Operating Temperature Range: This driver is designed to perform reliably in a broad temperature range from -40°C to +85°C.

Applications

The SN75464 is a highly adaptable driver that can be used in a multitude of applications. Its ability to handle high voltages and currents makes it an excellent choice for driving solenoids, relays, DC motors, LED displays, filament lamps, and other high-power loads. It is also suitable for use in industrial controls, office automation, and consumer electronics where reliable peripheral control is required.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75464 undergoes rigorous testing and quality assurance processes to ensure it meets TI's stringent standards for performance and reliability. Customers can trust this driver to provide consistent and dependable service in their electronic designs.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets for the SN75464.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess