EN
  • EN
  • DE

SN75468N

Part No SN75468N
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 082449-SN75468N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SN75468N CAD Model

Description

Product Overview: SN75468N Darlington Transistor Arrays

The SN75468N from Texas Instruments is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. With its robust design and versatile functionality, this integrated circuit is an excellent choice for driving a wide range of output devices, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

Key Features

  • Seven Darlington Pairs: Each chip contains seven open-collector Darlington pairs with common emitters, providing ample channels for driving multiple outputs.
  • High Voltage Outputs: The transistor array is capable of withstanding up to 50V across the collector-emitter junction, making it suitable for various high-voltage applications.
  • High Current Capability: Each Darlington pair can sink a peak current of 500mA, delivering the necessary performance for driving high-power loads.
  • Output Clamp Diodes: Integrated clamp diodes are provided for inductive transient suppression, ensuring the protection of the circuit during operation with inductive loads.
  • Direct Interface with TTL and CMOS: The SN75468N can be directly connected to TTL and CMOS logic outputs without additional interfacing components, simplifying the design process.

Applications

The SN75468N is a versatile component used in a diverse array of electronic applications. Its ability to interface with various logic families and drive multiple types of loads makes it a popular choice in:

  • Industrial Controls
  • Motor Controls
  • Display Drivers (LED and Incandescent)
  • Line Drivers
  • Logic Buffers

Quality and Reliability

As a product of Texas Instruments, the SN75468N is manufactured to meet high standards of quality and reliability. The device is available in a standard 16-pin plastic DIP package, ensuring easy integration into a wide range of electronic assemblies. Whether you're developing a prototype or mass-producing consumer electronics, the SN75468N offers a reliable solution for your high-power switching needs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6489 $51.9120
165+ $0.6079 $100.3035
260+ $0.5873 $152.6980
370+ $0.5463 $202.1310
480+ $0.5257 $252.3360
595+ $0.5052 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess