EN
  • EN
  • DE

SN75479P

Part No SN75479P
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095259-SN75479P
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75479P CAD Model

Description

Texas Instruments SN75479P Dual Peripheral Driver

The SN75479P from Texas Instruments is a versatile dual peripheral driver designed to cater to a variety of interfacing needs in digital systems. This IC is particularly suitable for driving inductive loads such as relays, solenoids, and other high-current/high-voltage devices. The SN75479P is part of a series of peripheral drivers from Texas Instruments that are known for their reliability and performance.

Key Features

  • Dual Independent Drivers: The device features two independent drivers that can be used in a variety of configurations, including dual high-side, dual low-side, or a combination thereof.
  • High-Voltage Outputs: With a supply voltage of up to 30V, the SN75479P can drive high-voltage peripherals, making it an excellent choice for automotive and industrial applications.
  • High-Current Capability: The device can deliver output currents of up to 500mA per channel, allowing it to drive a wide range of loads.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against inductive voltage spikes, ensuring the longevity and stability of the device and the overall system.
  • Flexible Input Logic: The driver is compatible with standard TTL and CMOS logic levels, providing flexibility in interfacing with different control circuits.

Applications

The SN75479P is ideal for a broad array of applications due to its robustness and versatility. Common applications include:

  • Relay and solenoid drivers
  • Motor controllers
  • LED displays and light controllers
  • Line drivers
  • Logic buffers

Package and Quality

The SN75479P comes in a plastic DIP (Dual In-line Package) making it suitable for through-hole mounting, which is preferred for prototyping or in applications where mechanical robustness is required. Texas Instruments ensures high-quality standards for its components, and the SN75479P is no exception, passing rigorous tests for stability, performance, and longevity.

With its combination of features, the SN75479P from Texas Instruments stands out as a reliable choice for designers looking to interface with high-power peripherals in their digital systems.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess