EN
  • EN
  • DE

SN75ALS172A

Part No SN75ALS172A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256236-SN75ALS172A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75ALS172A CAD Model

Description

Product Overview: SN75ALS172A from Texas Instruments

The SN75ALS172A is a quintessential component designed by Texas Instruments, renowned for its robust performance in digital communication systems. This device is an advanced differential bus transceiver, part of the SN75ALS series, which is specifically engineered to provide high-speed bidirectional communication for bus transmission lines.

Key Features

  • Meets or Exceeds Standards: The SN75ALS172A meets or exceeds the specifications of the ANSI Standards TIA/EIA-422-B and RS-485 and ITU Recommendations V.11 and X.27.
  • High-Speed Operation: It is capable of functioning at rates of up to 10 million bits per second, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for energy-efficient designs.
  • Improved Network Performance: With differential signaling, the SN75ALS172A reduces the effects of electromagnetic interference and crosstalk, thus enhancing network reliability and performance.
  • Wide Range of Applications: It is suitable for multi-point bus transmission lines, which are common in industrial networks, telecommunication systems, and data acquisition systems.

Technical Specifications

  • Bus Voltage Range: The SN75ALS172A operates with a 5 V supply voltage, accommodating a wide range of industrial applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, ensuring it operates within safe temperature ranges.
  • Pin Compatibility: This transceiver is pin-compatible with the AM26LS31C and AM26LS32C, allowing for easy integration or replacement in existing designs.
  • Package Options: It is available in multiple package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility in hardware design.

Applications

The SN75ALS172A is an ideal choice for applications requiring high-speed data transfer and robust noise immunity. Typical applications include industrial control systems, networked sensors and actuaries, data loggers, and other sophisticated data transmission systems that require reliability even in electrically harsh environments.

With its combination of speed, reliability, and Texas Instruments' quality, the SN75ALS172A is a go-to component for designers looking to optimize their digital communication systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess