The SN75ALS180D from Texas Instruments is a combined differential driver and receiver pair that offers a reliable solution for bidirectional communication in balanced transmission lines. This integrated circuit is designed for multipoint bus transmission at rates up to 10 million bits per second (10 Mbps).
Key Features:
- Bus-Pin ESD Protection: The SN75ALS180D comes with an impressive Electrostatic Discharge (ESD) protection on the bus pins, ensuring robust performance in harsh environments.
- Thermal Shutdown Protection: With its built-in thermal shutdown protection, the device safeguards itself against overheating, thus ensuring long-term reliability.
- Low-Power Schottky Circuitry: The use of Low-Power Schottky (LPS) technology minimizes power consumption while maintaining high-speed operation.
- High-Impedance Receiver Input: The receiver's high-impedance input state is maintained even when the device is powered off, which helps in reducing system power consumption.
- Differential Inputs and Outputs: Differential inputs and outputs allow for reduced signal interference and improved signal integrity over long cable runs.
Applications:
The versatility of the SN75ALS180D makes it suitable for a wide range of applications. It is commonly used in digital data transmission systems and is particularly effective in environments where noise immunity and high data integrity are crucial. Some common applications include:
- Telecommunications Interfaces
- Networking Equipment
- Industrial Control Systems
- Data Acquisition Systems
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Signaling Rate
Up to 10 Mbps
Operating Temperature Range
0°C to 70°C
Package Type
SOIC
Overall, the SN75ALS180D from Texas Instruments represents a dependable and efficient solution for high-speed data transmission, combining protection features with low power consumption and high data integrity.