EN
  • EN
  • DE
  • IT

SN75C185DW

Part No SN75C185DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER MULTIPLE DRIVERS AND RECEIVERS | IC LP MULTIPLE DRV/RCV 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1.1V
Supply Voltage (V) 4.5V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 75C185
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1256278-SN75C185DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C185DW CAD Model

Description

Product Overview: SN75C185DW

The SN75C185DW from Texas Instruments is a quintuple low-power differential line driver designed for digital data transmission over balanced lines. It belongs to the SN75185 series, which is known for its reliability and efficiency in data communication applications. The SN75C185DW is commonly used in interfacing with RS-232, RS-422, and RS-485 communication standards, making it a versatile component for various industrial and commercial communication systems.

Key Features

  • Multiple Drivers: This integrated circuit includes five drivers, each capable of handling differential data transmission.
  • Low Power Consumption: The device operates with a low supply current, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in different system designs.
  • High Data Rates: The SN75C185DW is capable of handling high-speed data transmission, ensuring efficient communication in high-performance systems.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, enhancing its durability and longevity.

Applications

The Texas Instruments SN75C185DW is suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Data acquisition systems
  • Point of sale terminals
  • Network equipment and interfaces

Package and Quality

The SN75C185DW comes in a SOIC-24 (Wide Body) package, which is ideal for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the stringent requirements of the electronics industry.

With its robust design and advanced features, the SN75C185DW from Texas Instruments is a top choice for engineers and designers looking to implement reliable data transmission in their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0791 $59.3505
130+ $0.8855 $115.1150
200+ $0.8578 $171.5600
270+ $0.8301 $224.1270
350+ $0.8025 $280.8750
470+ $0.7195 $338.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess