EN
  • EN
  • DE

SN75DP122RTQ

Part No SN75DP122RTQ
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0944+
Reference case QFN56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749432-SN75DP122RTQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75DP122RTQ CAD Model

Description

The SN75DP122RTQ from Texas Instruments is a specialized integrated circuit designed to facilitate the conversion of DisplayPort signals to Low-Voltage Differential Signaling (LVDS) outputs. This bridge chip is an ideal solution for applications that require the interfacing of modern DisplayPort video sources with displays that utilize the LVDS standard, commonly found in older monitors and TVs.

The SN75DP122RTQ supports a wide range of data rates, making it versatile for various display resolutions and refresh rates. It is specifically engineered to handle the high-speed signaling required by DisplayPort technology while maintaining signal integrity and minimizing electromagnetic interference (EMI), a critical aspect of maintaining image quality on digital display interfaces.

Key Features:

  • Seamless conversion from DisplayPort to dual-channel LVDS output.
  • Supports a broad spectrum of video resolutions and refresh rates.
  • Integrated advanced features such as Automatic Link Training for ease of use.
  • Enhanced EMI reduction techniques to ensure signal quality.
  • Low power consumption for energy-efficient operation.
  • Compact QFN package for space-sensitive applications.

Applications:

  • Industrial monitors and displays.
  • Commercial display systems.
  • Medical imaging equipment.
  • Avionics and marine display panels.
  • Legacy display upgrades and retrofits.

The SN75DP122RTQ is housed in a compact QFN (Quad Flat No-leads) package, which is highly suitable for space-constrained applications. With its low power consumption, it is also an environmentally friendly choice for designers looking to create green solutions. Whether it's used in upgrading legacy systems or integrating cutting-edge DisplayPort sources with LVDS displays, the SN75DP122RTQ offers a reliable and efficient bridge solution.

In summary, the Texas Instruments SN75DP122RTQ is a robust and versatile bridge IC that ensures seamless integration between DisplayPort and LVDS technologies, providing a crucial link for a wide range of electronic displays and systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2022 $55.8198
20+ $5.0890 $101.7800
31+ $4.9300 $152.8300
42+ $4.7710 $200.3820
55+ $4.6119 $253.6545
73+ $4.1348 $301.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess