EN
  • EN
  • DE

SN75HVD11P

Part No SN75HVD11P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V RS 485 TRANSCEIVERS | IC DIFF TXRX 3.3V 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 75HVD11
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1256324-SN75HVD11P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75HVD11P CAD Model

Description

The SN75HVD11P is a differential transceiver device from Texas Instruments, designed for bidirectional communication on multipoint bus transmission lines. It is part of the industry-standard 75176 differential bus transceiver family and is ideal for balanced transmission lines.

Key Features

  • Bus-Pin ESD Protection: The SN75HVD11P offers an impressive 15-kV human-body model (HBM) electrostatic discharge (ESD) protection on the bus pins, providing robustness for industrial environments.
  • Wide Positive and Negative Bus Voltage Range: The device is capable of operating with a bus voltage range from 12 V to -7 V, making it flexible for various application requirements.
  • Thermal Shutdown Protection: To ensure reliability, the SN75HVD11P includes a thermal shutdown feature that prevents the device from overheating.
  • Low Standby Current: It is designed to consume minimal power when in standby mode, making it energy-efficient for battery-powered applications.
  • High Impedance Receiver Input: The high impedance on the receiver input allows for up to 256 transceivers on the bus, facilitating large network implementations.

Applications

The SN75HVD11P is suitable for a variety of applications that require robust and reliable data transmission, such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Telecommunications equipment

Technical Specifications

Some of the technical specifications of the SN75HVD11P include:

  • Signaling Rate: Up to 50 Mbps
  • Supply Voltage: 3.3V to 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-pin PDIP

With its combination of features and protection mechanisms, the SN75HVD11P from Texas Instruments stands as a reliable choice for designers looking to implement a differential bus transceiver in their system.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess