EN
  • EN
  • DE

SN75HVD3082ED

Part No SN75HVD3082ED
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LP RS-485 TXRX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 065742-SN75HVD3082ED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75HVD3082ED CAD Model

Description

Overview of Texas Instruments SN75HVD3082ED

The Texas Instruments SN75HVD3082ED is a robust, low-power transceiver designed for RS-485 and RS-422 communication applications. It is part of the SN75HVD3082E series, known for its reliability and efficiency in industrial environments where long-distance data transmission is crucial.

Key Features

  • Bus-Pin ESD Protection: The SN75HVD3082ED offers an impressive 16-kV HBM (Human Body Model) ESD protection on bus pins, safeguarding the device against electrostatic discharges and ensuring the longevity and reliability of the application in which it is used.
  • Low Power Consumption: This transceiver is designed to operate with very low power, with a quiescent supply current of less than 1 mA, making it an ideal choice for energy-sensitive applications.
  • Wide Common-Mode Range: The device can handle common-mode voltages from -7V to 12V, providing flexibility and robustness in handling differential data transmission.
  • High Data Rates: It supports data rates up to 200 kbps, allowing for efficient data communication without sacrificing speed.
  • Thermal Shutdown Protection: The SN75HVD3082ED includes a thermal shutdown feature that prevents the device from overheating, thereby protecting the circuitry and ensuring safe operation.

Applications

The versatility of the SN75HVD3082ED makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition
  • Telecommunications equipment

Technical Specifications

The SN75HVD3082ED transceiver operates over a supply voltage range of 3.0V to 5.5V, which is typical for many logic-level circuits. It is available in an 8-pin SOIC package, making it compact and easy to integrate into existing designs. The device also features a wide operating temperature range from -40°C to 85°C, ensuring reliable performance in extreme conditions.

Conclusion

The Texas Instruments SN75HVD3082ED is a reliable and efficient solution for RS-485 and RS-422 communications. With its robust protection features, low power consumption, and high data rate capabilities, it stands out as a top choice for engineers and designers looking to implement a dependable communication interface in their systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6423 $51.3840
170+ $0.6017 $102.2890
260+ $0.5814 $151.1640
370+ $0.5407 $200.0590
485+ $0.5204 $252.3940
600+ $0.5001 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,192 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess