EN
  • EN
  • DE

SN75LBC172ADW

Part No SN75LBC172ADW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE RS-485 DIFFERENTIAL LINE DRIVERS | IC QUAD RS-485 DIFF DRVR 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number SN75LBC172A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 756775-SN75LBC172ADW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC172ADW CAD Model

Description

The SN75LBC172ADW is a robust, high-performance quadruple differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the stringent requirements of the industrial and telecommunications sectors, providing reliable data transmission even in the most demanding environments.

Key Features

  • Differential Line Driver: The SN75LBC172ADW features four differential line drivers, which offer improved noise immunity and allow for long-distance communication over twisted-pair cables.
  • High-Speed Operation: This device supports high-speed data rates, making it suitable for a variety of high-speed data communication applications, including those that require real-time performance.
  • Wide Operating Range: With a wide supply voltage range, the SN75LBC172ADW can operate effectively across different levels of system power supplies.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, thereby preventing damage due to overheating.
  • Low Power Consumption: Its design emphasizes power efficiency, which is crucial for reducing overall system power requirements and enhancing product longevity.

Applications

The SN75LBC172ADW is versatile and can be used in a myriad of applications. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Telecommunication infrastructure
  • Professional audio equipment
  • Network servers and routers

Package and Quality

Encased in a 20-pin SOIC (DW) package, the SN75LBC172ADW is compact and suitable for surface-mount technology (SMT), which allows for efficient assembly and space-saving PCB design. The device adheres to Texas Instruments' high-quality standards, ensuring reliability and performance consistency.

Conclusion

In summary, the SN75LBC172ADW from Texas Instruments is an exceptional choice for designers looking for a reliable and high-performance differential line driver. Its robust feature set ensures that it can meet the needs of various high-speed data communication systems, maintaining signal integrity across challenging environments.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6060 $53.2420
17+ $6.2409 $106.0953
25+ $6.0458 $151.1450
35+ $5.8508 $204.7780
45+ $5.6558 $254.5110
60+ $5.0707 $304.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess