EN
  • EN
  • DE

SN75LBC174ADWRG4

Part No SN75LBC174ADWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD RS-485 DIFF DRVR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1101066-SN75LBC174ADWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LBC174ADWRG4 CAD Model

Description

Product Overview: SN75LBC174ADWRG4

The SN75LBC174ADWRG4 is a quintessential part of Texas Instruments' transceiver product line, specifically designed for differential bus applications. This robust device is a monolithic quadruple differential line driver with 3-state outputs and is engineered to deliver exceptional performance in multi-point bus transmission lines.

Key Features

  • High-Speed Operation: The SN75LBC174ADWRG4 is capable of operating at high speeds, making it suitable for applications requiring fast data transfer rates.
  • Low-Power Schottky Circuitry: This transceiver utilizes advanced Low-Power Schottky technology, which reduces power consumption and enhances overall efficiency.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the device comes with built-in thermal shutdown protection, safeguarding it against overheating.
  • Positive and Negative Current Limiting: The device is protected from excessive current, thanks to its built-in current limiting for both positive and negative loads.
  • Driver Output Capability: Capable of driving up to 60 mA at the outputs, the SN75LBC174ADWRG4 can handle challenging loads with ease.
  • Wide Supply Voltage Range: This transceiver operates over a broad supply voltage range, accommodating various system requirements.
  • Glitch-Free Power-Up and Power-Down Protection: The outputs are designed to be glitch-free during power-up and power-down, ensuring signal integrity.

Applications

The SN75LBC174ADWRG4 is ideal for a wide range of applications, particularly in environments that necessitate controlled impedance, reduced reflection noise, and improved signal timings, such as:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Professional Audio Equipment

Product Packaging and Quality

Encased in a compact SOIC (DWR) package, the SN75LBC174ADWRG4 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, meeting strict industry standards for performance and reliability.

With its robust design and advanced features, the SN75LBC174ADWRG4 from Texas Instruments stands out as a reliable choice for designers looking to implement differential signal transmission with high integrity and protection against harsh electrical environments.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess