EN
  • EN
  • DE

SN75LP196

Part No SN75LP196
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER MULTIPLE RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256373-SN75LP196
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LP196 CAD Model

Description

The SN75LP196 is a high-performance, low-power transceiver from Texas Instruments, designed for bidirectional communication in multi-point bus transmission lines. It is a member of the family of differential bus transceivers intended for balanced transmission lines and meets the requirements of TIA/EIA-485 standards.

Key Features

  • Interface Type: The SN75LP196 utilizes RS-485/RS-422 interface standards, ensuring compatibility with a wide range of industrial communication systems.
  • Operating Voltage: It operates over a supply voltage range of 4.75V to 5.25V, making it suitable for 5V logic systems.
  • Signaling Rate: The device supports signaling rates up to 30 Mbps, providing high-speed data transmission for demanding applications.
  • Low Power Consumption: Designed for energy efficiency, the SN75LP196 features a low quiescent power consumption, which is ideal for power-sensitive applications.
  • Driver Output Capability: It can drive up to 60 mA of current on the bus lines, ensuring strong signal integrity even over long distances or in electrically noisy environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents damage to the device in the event of excessive power dissipation.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that guarantees a known output state if the inputs are open or shorted.

Applications

The SN75LP196 is suitable for a variety of applications that require robust and reliable communication over long distances. These include industrial control systems, building automation, networked security systems, and data acquisition systems. Its high-speed capabilities and low-power operation make it an excellent choice for both new designs and upgrades to existing systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LP196 is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure high reliability and performance under a wide range of environmental conditions.

Ordering and Packaging

The SN75LP196 is available in various package options, including the standard DIP and SOIC packages. For detailed ordering and packaging information, customers can visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess