EN
  • EN
  • DE

SN75LVDS31PW

Part No SN75LVDS31PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP  /  4/0 Driver LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 75LVDS31
Other Names 2156-SN75LVDS31PW,SN75LVDS31PWG4,-296-12005-5,SN75LVDS31PWG4,296-12005-5,296-12005-5R,-SN75LVDS31PWR,-296-12005-5,TEXTISSN75LVDS31PW
Standard Package 90
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261488-SN75LVDS31PW
Ultra Librarian 3D Model Ultra Librarian SN75LVDS31PW CAD Model

Description

Overview of SN75LVDS31PW

The SN75LVDS31PW from Texas Instruments is a high-performance, quad-channel LVDS (Low Voltage Differential Signaling) transmitter designed for applications requiring high speed, low power consumption, and minimal electromagnetic interference (EMI). This device is part of the LVDS family of products that enable high-speed data transmission over copper printed circuit board traces and cables.

Key Features

  • High Speed: The SN75LVDS31PW is capable of transmitting data at speeds up to 655 Mbps per channel, making it suitable for demanding applications such as gigabit Ethernet, high-resolution video transmission, and high-speed data communication.
  • Low Power: The device operates with a low voltage supply range of 3.3V, resulting in reduced power consumption. This feature is particularly important for battery-operated devices and energy-efficient systems.
  • Differential Output: The differential signaling helps to minimize the effects of noise and provides robust data transmission, which is critical in electrically noisy environments or over long distances.
  • EMI Reduction: The SN75LVDS31PW incorporates a low-voltage swing and controlled edge rates, which significantly reduce EMI emissions, allowing for better system performance and compliance with regulatory standards.

Applications

The versatility of the SN75LVDS31PW makes it an ideal choice for a wide range of applications, including:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Networking equipment and switches
  • Computer peripherals and high-speed interconnects
  • Industrial control and automation

Package and Quality

The SN75LVDS31PW is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks.

In summary, the SN75LVDS31PW from Texas Instruments is a reliable and high-performance solution for applications that demand high-speed data transfer with minimal power consumption and reduced EMI. Its robust design and flexible applications make it a go-to choice for engineers and system designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4476 $51.5808
19+ $5.2904 $100.5176
30+ $5.1250 $153.7500
41+ $4.9597 $203.3477
53+ $4.7944 $254.1032
70+ $4.2984 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess