EN
  • EN
  • DE

SN75LVDS82ADGGR

Part No SN75LVDS82ADGGR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Win Source Part Number 191821-SN75LVDS82ADGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDS82ADGGR CAD Model

Description

The SN75LVDS82ADGGR is a FlatLink™ transmitter developed by Texas Instruments, designed to meet the needs of high-speed data transmission in a variety of digital applications. This integrated circuit is part of the LVDS (Low Voltage Differential Signaling) family and is known for its ability to transmit data at high rates with low power consumption and reduced electromagnetic interference.

Key Features

  • High-Speed Data Transmission: The SN75LVDS82ADGGR supports a wide data bandwidth, making it suitable for demanding applications that require rapid data transfer.
  • Low Power Consumption: LVDS technology is renowned for its low power dissipation, which makes this transmitter an energy-efficient choice for portable and power-sensitive applications.
  • Differential Signaling: Differential signaling enables the device to have increased noise immunity and reduced electromagnetic interference, ensuring reliable data transmission even in electrically noisy environments.
  • Compatibility: This transmitter is compatible with TIA/EIA-644 LVDS standard and can be easily integrated into existing systems that follow this standard.

Applications

The SN75LVDS82ADGGR is versatile and can be used in various applications, including:

  • Notebooks and desktop computers
  • Flat panel displays and projectors
  • Digital copiers and printers
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Technical Specifications

  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 56
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V
  • RoHS Compliant

In summary, the SN75LVDS82ADGGR by Texas Instruments stands out as a reliable and efficient solution for systems requiring high-speed data transmission with minimal power draw and EMI. Its industry-standard compliance and wide application range make it a versatile component for designers and engineers looking to enhance their digital communication systems.

You May Also Be Interested in

Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess