The SN75LVDS84A is a state-of-the-art FlatLink™ transmitter, designed and manufactured by Texas Instruments. This high-speed integrated circuit is primarily used to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The transmission media can either be printed circuit board traces, backplanes, or cables.
Key Features
- High-Speed Data Transfer: The SN75LVDS84A supports a significant bandwidth with a low-voltage differential signaling interface, making it ideal for applications requiring fast data transfer rates.
- Low Power Consumption: With its advanced design, this transmitter operates with minimal power consumption, making it suitable for power-sensitive applications.
- Reduced EMI: The differential signaling helps to reduce electromagnetic interference (EMI), which is crucial for maintaining the integrity of the data transmission in noise-prone environments.
- Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS products.
Applications
The SN75LVDS84A is versatile and can be used in a variety of applications, including:
- High-resolution video graphics displays
- Flat panel display data transmission
- Backplane data transmission
- High-speed data acquisition and generation
Technical Specifications
Some of the technical specifications of the SN75LVDS84A include:
- Operates from a single 3.3V supply
- Low-voltage differential signaling with typical output voltage of 350 mV and a 100 Ω load
- Supports pixel clock rates up to 112 MHz
- Bus-Pin ESD protection exceeds 12 kV
- Industrial temperature range: -40°C to 85°C
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN75LVDS84A is no exception. It is designed to meet the stringent requirements of the industrial market and is backed by Texas Instruments' comprehensive technical support and reliability data.