EN
  • EN
  • DE

SN761675ADAR

Part No SN761675ADAR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095297-SN761675ADAR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN761675ADAR CAD Model

Description

The SN761675ADAR is a high-performance, dual-channel Digital Downconverter (DDC) from Texas Instruments, designed to meet the rigorous demands of modern communication systems. This advanced integrated circuit is ideal for applications requiring efficient and reliable conversion of radio frequency (RF) signals to digital form.

Key Features

  • High Integration: The SN761675ADAR integrates two complete downconverter channels, reducing system complexity and saving board space.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it suitable for a variety of RF applications.
  • Programmable Decimation: The device offers programmable decimation rates, allowing users to optimize performance for specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SN761675ADAR is an excellent choice for battery-powered or power-sensitive applications.

Applications

  • Wireless Infrastructure
  • Software Defined Radio (SDR)
  • Base Station Receivers
  • Satellite Communication Systems
  • Test and Measurement Equipment

Technical Specifications

Parameter Value
Channels Dual-Channel
Package / Case SSOP-28
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V

Quality and Reliability

The SN761675ADAR is manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring high-quality and reliable performance. The device is designed to meet industrial temperature ranges and is packaged in a robust SSOP-28 package for enhanced durability.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the SN761675ADAR into various systems. Additionally, TI's support community and customer service are available to assist with any product-related inquiries.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess