EN
  • EN
  • DE
  • IT

SN93045A4ZQZR

Part No SN93045A4ZQZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description INTEGRATED CIRCUIT BGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Base Product Number SN9304
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1342245-SN93045A4ZQZR
Ultra Librarian 3D Model Ultra Librarian SN93045A4ZQZR CAD Model

Description

The Texas Instruments SN93045A4ZQZR is a state-of-the-art semiconductor component from one of the leading manufacturers in the electronics industry. Designed for high-performance applications, this product is a testament to Texas Instruments' commitment to innovation and quality.

Key Features

  • Advanced Technology: The SN93045A4ZQZR is built using cutting-edge technology that ensures reliability and efficiency in operation. It is suitable for a variety of electronic applications, ranging from consumer electronics to industrial automation systems.
  • High Integration: This product integrates multiple functions into a single chip, which helps to reduce the overall system footprint and simplifies design complexity. This means faster time-to-market for products that incorporate this component.
  • Energy Efficient: Energy efficiency is a hallmark of Texas Instruments components, and the SN93045A4ZQZR is no exception. It is designed to operate with minimal power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Durability: The robust construction of the SN93045A4ZQZR ensures that it can withstand the rigors of operation in harsh environments. This durability translates to a longer lifespan and reduced maintenance costs.

Applications

The versatility of the SN93045A4ZQZR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Advanced computing systems
  • High-speed networking equipment
  • Power management solutions
  • Automotive electronics
  • Portable consumer gadgets

Quality and Support

Texas Instruments provides comprehensive technical support for the SN93045A4ZQZR, including detailed datasheets, application notes, and design resources. Customers can also rely on Texas Instruments' global network of authorized distributors for product availability and logistical support.

Whether you're developing the next generation of smart devices or enhancing the performance of existing systems, the Texas Instruments SN93045A4ZQZR offers the performance, integration, and reliability needed to succeed.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess