EN
  • EN
  • DE

SNC54LS20J

Part No SNC54LS20J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023852-SNC54LS20J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNC54LS20J CAD Model

Description

The Texas Instruments SNC54LS20J is a high-performance integrated circuit that belongs to the family of logic gates. This particular model is designed to provide reliable and efficient dual 4-input NAND gate functionality, which is a fundamental component in digital electronics. The device is crafted with precision to ensure that it meets the rigorous demands of various applications ranging from simple logic control to complex computational tasks.

Key Features:

  • Logic Type: Dual 4-Input NAND Gate - The SNC54LS20J integrates two independent 4-input NAND gates in one package, offering versatility in logic design and optimization of board space.
  • Package: The device comes in a sturdy ceramic flat package (J) that ensures protection against environmental factors and mechanical stress, thus providing enhanced reliability and longevity.
  • Operating Temperature: This IC is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in extreme conditions and mission-critical applications.
  • Power Supply: The SNC54LS20J is compatible with a standard TTL power supply voltage range, ensuring easy integration with existing systems and power configurations.
  • Technology: Built using Texas Instruments' proven low-power Schottky (LS) technology, this device offers a balance between speed and power consumption, making it ideal for high-speed operations without draining excessive power.

Applications:

The versatility of the SNC54LS20J makes it suitable for a wide array of applications. It is commonly used in:

  • Computing systems where logic operations are fundamental
  • Control systems requiring robust and reliable logic gates
  • Industrial automation for complex logic circuits
  • Military and aerospace electronics where extreme temperature resilience is required
  • Telecommunications equipment for signal processing and logic functions

Quality and Support:

As with all Texas Instruments products, the SNC54LS20J is manufactured to the highest quality standards. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration and use of this IC in their projects.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess