EN
  • EN
  • DE

SNJ5428J

Part No SNJ5428J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 5428 QUADRUPLE 2-INPUT POSITIVE- / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5428
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673783-SNJ5428J
Ultra Librarian 3D Model Ultra Librarian SNJ5428J CAD Model

Description

The SNJ5428J from Texas Instruments is a high-performance integrated circuit designed for a wide range of applications. Known for its reliability and versatility, this component is part of Texas Instruments' extensive semiconductor product line, which has been serving the electronics industry with innovative solutions for decades.

Key Features

  • Durable Construction: The SNJ5428J is built to meet the stringent requirements of industrial and military applications, ensuring long-term reliability under various environmental conditions.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers efficient performance, which can lead to energy savings and a smaller carbon footprint for your projects.
  • Compatibility: Designed with industry standards in mind, the SNJ5428J can easily be integrated into existing systems, making it a versatile choice for designers and engineers.
  • Quality Assurance: As with all Texas Instruments products, the SNJ5428J undergoes rigorous testing and quality control measures to ensure it meets high-quality standards.

Applications

The SNJ5428J is suitable for a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • Aerospace and Defense Electronics
  • Complex Computing Systems

Technical Specifications

The technical specifications of the SNJ5428J include:

  • Operating Temperature Range: Specified by the manufacturer, suitable for extreme conditions.
  • Package Type: Carefully selected to ensure optimal performance and ease of integration into various circuit designs.
  • Compliance: Meets industry standards for safety and environmental impact.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their customer support team.

Ordering Information

To purchase the SNJ5428J or request samples, customers can place an order through authorized Texas Instruments distributors or directly through the Texas Instruments website. Availability and pricing information are subject to change, so please refer to the most current information provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5569 $66.2276
8+ $13.5852 $108.6816
12+ $13.1607 $157.9284
16+ $12.7361 $203.7776
21+ $12.3116 $258.5436
28+ $11.0380 $309.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess