EN
  • EN
  • DE
  • IT

SNJ54ABT374FK

Part No SNJ54ABT374FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function D-Type
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 7.6 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Turn-On Delay Time 7.6 ns
Width 8.89 mm
Win Source Part Number 1017487-SNJ54ABT374FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT374FK CAD Model

Description

SNJ54ABT374FK: Octal Edge-Triggered D-Type Flip-Flops

The SNJ54ABT374FK is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is part of the ABT family, which is known for its advanced BiCMOS technology, combining the high speed of bipolar with the low power of CMOS. The SNJ54ABT374FK is specifically crafted to address the needs of high-speed memory buffering and data storage applications.

Each flip-flop in the SNJ54ABT374FK has a 3-state output, which enables the device to be used in bus-oriented systems. The 3-state outputs allow the flip-flops to either drive the data bus or be disconnected from it, providing a high degree of flexibility in multiplexed data lines and bus management.

The device operates on a 4.5V to 5.5V supply voltage range, making it compatible with many standard logic levels and providing a margin for a variety of system voltages. Its edge-triggered design ensures that data is captured on the rising edge of the clock signal, which is essential for synchronous operations and helps to maintain data integrity across all eight channels.

Key features of the SNJ54ABT374FK include:

  • Eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • 3-state outputs for bus-oriented applications.
  • Operates from a 4.5V to 5.5V V<sub>CC supply range.
  • Input and output are designed for low-voltage operation (5V).
  • Edge-triggered from a low-to-high transition of the clock pulse.
  • High drive capability with 24mA output drive at 5V.
  • Supports live insertion and withdrawal (partial power-down).
  • Available in military-grade specifications to ensure reliability under harsh conditions.

The SNJ54ABT374FK is housed in a ceramic flat package (FK) which provides excellent thermal performance and is suitable for military and aerospace applications that demand high levels of reliability and robustness. The package is also conducive to high-speed signal processing due to its low parasitic inductance and capacitance.

TI's SNJ54ABT374FK is an ideal solution for designers who require a reliable and high-speed octal flip-flop for their digital systems. Its features make it highly suitable for applications such as temporary data storage, data synchronization, and act as an interface between mismatched clock domains.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.4250
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 30V 3A 3-Pin SOT-23F T/R
Lowest to $1.4631
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
STMicroelectronics
Need more? Email Us
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sunlord
Lowest to $0.0077
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4077 $58.2231
8+ $15.9243 $127.3944
11+ $15.4267 $169.6937
16+ $14.9290 $238.8640
20+ $14.4314 $288.6280
26+ $12.9385 $336.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,874 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess