EN
  • EN
  • DE

SSM3K336R,LF(T

Part No SSM3K336R,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Trans MOSFET N-CH Si 30V 3A 3-Pin SOT-23F T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957853-SSM3K336R,LF(T
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K336R,LF(T CAD Model

Description

The SSM3K336R,LF(T) is a P-Channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for load switches and level shift applications. It is offered in a small, surface-mount package, making it suitable for high-density circuit designs.

Applications:

  • Load switches
  • Level shift circuits
  • Portable equipment
  • DC-DC converters
  • Power management circuits

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Small Surface Mount Package: Facilitates high-density mounting.
  • Low Threshold Voltage: Enables low voltage drive.
  • Lead Free: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer battery life in portable devices.
  • Space Saving: The small package size allows for compact circuit designs, essential in modern electronics.
  • Simplified Drive Circuitry: The low threshold voltage allows for direct drive from low-voltage logic circuits.
  • Environmentally Friendly: Lead-free construction meets environmental standards, making it suitable for green electronics.

Additional Details:

The SSM3K336R,LF(T) has a drain-source voltage (VDS) rating that meets the requirements of many low-voltage applications. Its gate-source voltage (VGS) rating ensures stable operation within typical circuit conditions. The on-resistance is a key parameter, and its low value contributes to reducing conduction losses. It is important to consult the datasheet for specific electrical characteristics such as gate charge, capacitance, and thermal resistance to ensure suitability for the intended application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,083 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess