EN
  • EN
  • DE
  • IT

SNJ54ABT841JT

Part No SNJ54ABT841JT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 10-BIT BUS-INTERFACE D-TYPE LATC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54ABT
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.6ns
Current - Output High, Low 24mA, 48mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673810-SNJ54ABT841JT
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT841JT CAD Model

Description

The SNJ54ABT841JT is a high-performance integrated circuit developed by Texas Instruments, designed for use in a wide array of electronic applications that require fast and reliable digital data storage and retrieval. This particular product is part of the ABT (Advanced BiCMOS Technology) family, which combines the high speed of bipolar with the low power of CMOS to deliver superior performance.

Key Features

  • Technology: Advanced BiCMOS technology provides a perfect balance between speed and power consumption.
  • Functionality: It features a 10-bit bus-interface flip-flop with 3-state outputs, making it suitable for bus-oriented applications.
  • Performance: The device boasts high-speed operation, with a typical shift frequency of 150 MHz, ensuring swift data processing and transfer.
  • Package: The SNJ54ABT841JT is available in a durable, military-grade ceramic flat package, ensuring reliability and robustness under harsh conditions.
  • Temperature Range: It is designed to operate over a wide military temperature range of -55°C to 125°C, offering consistent performance in extreme environments.
  • Logic Level: The device is compatible with TTL input and output voltage levels, allowing for easy integration into existing systems.
  • Power Supply: It operates from a 4.5V to 5.5V VCC supply, providing flexibility in power management.

Applications

The SNJ54ABT841JT is ideal for a variety of demanding applications, including:

  • Telecommunication systems
  • Avionics and military hardware
  • High-speed data acquisition and processing systems
  • Professional audio and video equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the SNJ54ABT841JT is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its intended applications. With Texas Instruments' reputation, customers can trust the SNJ54ABT841JT to perform reliably even in the most demanding situations.

You May Also Be Interested in

Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.2964
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.1996
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.0246
Texas Instruments
IC TRANSP LATCH OCT D 3ST 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.7171
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.4631
Renesas Electronics America
IC D-TYPE TRANSP SGL 8:8 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC R/S LATCH 3-STATE QUAD 16SOIC
Lowest to $2.5695

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5462 $116.5462
2+ $112.7867 $225.5734
3+ $109.0271 $327.0813
4+ $97.7484 $390.9936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,747 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess